Neff D96IMW1G1 cooker hood Wall-mounted Graphite, Grey 467 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60277
Info modified on:
29 Nov 2024, 15:54:20
Short summary description Neff D96IMW1G1 cooker hood Wall-mounted Graphite, Grey 467 m³/h:

Neff D96IMW1G1, 467 m³/h, Ducted/Recirculating, A, A, B, 55 dB

Long summary description Neff D96IMW1G1 cooker hood Wall-mounted Graphite, Grey 467 m³/h:

Neff D96IMW1G1. Maximum extraction power: 467 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Graphite, Grey, Control type: Touch. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 33 kWh, Connected load: 170 W, AC input voltage: 220-240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.