Neff D94DAP6N0 cooker hood Downdraft Stainless steel B 690 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27908
Info modified on:
24 Apr 2025, 16:05:38
Short summary description Neff D94DAP6N0 cooker hood Downdraft Stainless steel B 690 m³/h:

Neff D94DAP6N0, 690 m³/h, Ducted/Recirculating, A, A, D, 59 dB

Long summary description Neff D94DAP6N0 cooker hood Downdraft Stainless steel B 690 m³/h:

Neff D94DAP6N0. Maximum extraction power: 690 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Downdraft, Product colour: Stainless steel, Control type: Touch. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 7 W, Number of bulbs: 1 bulb(s), Bulb type: LED. Energy efficiency class: B, Annual energy consumption: 63.3 kWh, Energy efficiency scale: A++ to E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.