Neff DSH 7952 N Wall-mounted Stainless steel 730 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22630
Info modified on:
29 Nov 2024, 15:54:18
Short summary description Neff DSH 7952 N Wall-mounted Stainless steel 730 m³/h:

Neff DSH 7952 N, 730 m³/h, Ducted/Recirculating, 440 m³/h, 44 dB, 55 dB, 55 cm

Long summary description Neff DSH 7952 N Wall-mounted Stainless steel 730 m³/h:

Neff DSH 7952 N. Maximum extraction power: 730 m³/h, Type of extraction: Ducted/Recirculating, Maximum recirculating power: 440 m³/h. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel. Bulb power: 3 W, Number of bulbs: 3 bulb(s), Bulb type: LED. Connected load: 139 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.