Neff B58VT68H0B oven 71 L 3450 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25544
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Neff B58VT68H0B oven 71 L 3450 W Stainless steel:

Neff B58VT68H0B, Medium, Electric, 71 L, 3450 W, 71 L, 3450 W

Long summary description Neff B58VT68H0B oven 71 L 3450 W Stainless steel:

Neff B58VT68H0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.74 kWh, Energy efficiency scale: A+++ to D. Bread & dough making programs: Dough. Lamps quantity: 3 lamp(s), Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.