Neff B55CS22NO 71 L Black, Grey, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58066
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Neff B55CS22NO 71 L Black, Grey, Metallic:

Neff B55CS22NO, Large, Electric, 71 L, 71 L, 2800 W, 2300 W

Long summary description Neff B55CS22NO 71 L Black, Grey, Metallic:

Neff B55CS22NO. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Grey, Metallic, Control position: Top front. Energy consumption (forced convection): 0.69 kWh, Connected load: 3650 W, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58.5 cm. Energy efficiency class (old): A+

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.