Neff B47CS34H0B oven 71 L 3450 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15665
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Neff B47CS34H0B oven 71 L 3450 W Stainless steel:

Neff B47CS34H0B, Medium, Electric, 71 L, 3450 W, 71 L, 3450 W

Long summary description Neff B47CS34H0B oven 71 L 3450 W Stainless steel:

Neff B47CS34H0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.74 kWh, Energy efficiency scale: A+++ to D. Bread & dough making programs: Dough

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.