Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Ovens
Neff Mega BM 1422 N 67 L 3450 W Stainless steel
Neff Mega BM 1422 N 67 L 3450 W Stainless steel
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Neff B14M22N0
XML doc
Icecat LIVE: JS for Neff B14M22N0
Icecat Live DOC
JSON product data for Neff B14M22N0
JSON DOC
CSV product data for Neff B14M22N0
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Neff
Product name:
Mega BM 1422 N
Product code:
B14M22N0
Category:
Ovens
Icecat Product ID:
15592122
Data-sheet quality:
created/standardized by Icecat
Product views:
25175
Info modified on:
29 Nov 2024, 15:42:31
Neff B14M22N0 (Icecat)
Embed the product datasheet into your content
XML product data for Neff B14M22N0
XML doc
Icecat LIVE: JS for Neff B14M22N0
Icecat Live DOC
JSON product data for Neff B14M22N0
JSON DOC
CSV product data for Neff B14M22N0
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE