NEC logo

NEC X651UHD-2-PREM computer monitor 165.1 cm (65") 3840 x 2160 pixels 4K Ultra HD Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC X651UHD-2-PREM computer monitor 165.1 cm (65") 3840 x 2160 pixels 4K Ultra HD Touchscreen Black:

NEC X651UHD-2-PREM, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, 8 ms, Black

Long summary description NEC X651UHD-2-PREM computer monitor 165.1 cm (65") 3840 x 2160 pixels 4K Ultra HD Touchscreen Black:

NEC X651UHD-2-PREM. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.