NEC logo

NEC PowerMate ML250 - Intel Celeron D346, 512MB, 40GB, DVD, MicroTower Intel® Celeron® 0.5 GB DDR-SDRAM Windows XP Professional PC

Data-sheet quality:
created/standardized by Icecat
Product views:
11612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC PowerMate ML250 - Intel Celeron D346, 512MB, 40GB, DVD, MicroTower Intel® Celeron® 0.5 GB DDR-SDRAM Windows XP Professional PC:

NEC PowerMate ML250 - Intel Celeron D346, 512MB, 40GB, DVD, MicroTower, 3.06 GHz, Intel® Celeron®, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description NEC PowerMate ML250 - Intel Celeron D346, 512MB, 40GB, DVD, MicroTower Intel® Celeron® 0.5 GB DDR-SDRAM Windows XP Professional PC:

NEC PowerMate ML250 - Intel Celeron D346, 512MB, 40GB, DVD, MicroTower. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Weight: 8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.