NEC logo

NEC PowerMate VL6 Micro Tower Intel® Celeron® 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8430
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC PowerMate VL6 Micro Tower Intel® Celeron® 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC:

NEC PowerMate VL6 Micro Tower, 3.06 GHz, Intel® Celeron®, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description NEC PowerMate VL6 Micro Tower Intel® Celeron® 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC:

NEC PowerMate VL6 Micro Tower. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 315 W. Chassis type: Micro Tower. Product type: PC. Weight: 8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.