NEC logo

NEC VERSA M360 - Intel Core 2 Duo T5500, 1024MB, 80GB, Win XP Pro Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6237
Info modified on:
30 Jan 2025, 19:36:49
Short summary description NEC VERSA M360 - Intel Core 2 Duo T5500, 1024MB, 80GB, Win XP Pro Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM Windows XP Professional:

NEC VERSA M360 - Intel Core 2 Duo T5500, 1024MB, 80GB, Win XP Pro, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description NEC VERSA M360 - Intel Core 2 Duo T5500, 1024MB, 80GB, Win XP Pro Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM Windows XP Professional:

NEC VERSA M360 - Intel Core 2 Duo T5500, 1024MB, 80GB, Win XP Pro. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.