NEC logo

NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD OEM VERSIE optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9310
Info modified on:
21 Oct 2022, 10:14:07
Short summary description NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD OEM VERSIE optical disc drive:

NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD OEM VERSIE, 2 MB, 10x, 16x, 140 ms, 120 ms, 1.07 kg

Long summary description NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD OEM VERSIE optical disc drive:

NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD OEM VERSIE. Drive device, buffer size: 2 MB. CD rewrite speed: 10x. CD read speed: 16x. DVD drive average random access time: 140 ms, Access time: 120 ms. Weight: 1.07 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.