NEC logo

NEC iSelect M5410 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8115
Info modified on:
30 Jan 2025, 19:59:10
Short summary description NEC iSelect M5410 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:

NEC iSelect M5410, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Home Edition

Long summary description NEC iSelect M5410 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:

NEC iSelect M5410. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.