location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA322UHD-SV2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003685
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112001
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 12 ms 350 cd/m² 1000:1
  • - 68 W
Warranty: 3 years
Long product name NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5" (80 cm) IPS TFT, 3840 x 2160, 350 cd/m2, 1000:1, 16:9, DisplayPort x 2, DVI-D x 2, 4 x HDMI, USB 3.0 x 5
More>>>
Short summary description NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync PA322UHD-SV2, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 12 ms, Black

Long summary description NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of NEC MultiSync PA322UHD-SV2 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

NEC MultiSync PA322UHD-SV2. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Source Review comments Score
alphr.com
Updated:
2015-05-07 08:17:11
As we marvel at the ever-decreasing prices of 4K monitors, some manufacturers still resolutely have the high-end market in their sights. Costing more than many 60in 4K TVs, the NEC MultiSync PA322UHD provides the kind of image quality that will keep the m...
Bottom line The mere mention of the terms ‘wide-gamut' and ‘colour-accurate' in the same breath is usually a recipe for an expensive, but apply those terms to a 32in 4K display and it's no surprise to see the price skyrocket: the NEC MultiSync PA322UHD retails at a c...
80%
tomshardware.co.uk
Updated:
2015-05-14 09:35:25
We haven't seen any new IGZO UHD panels for a while, but NEC surprised us with its PA322UHD. Priced at the level of a precision instrument, it promises accuracy with a factory calibration. Today we test it in our labs. We've been reviewing Ultra HD moni...
Good Grayscale, gamma and color accuracy, high contrast, many calibration options, built like a vault, four-year warranty...
Bad Expensive, default settings that reduce color accuracy...
Bottom line With a host of calibration features that all work with precision; administrative options that make it easy to integrate into an enterprise; fantastic build quality and a four-year warranty, it's hard not to recommend the NEC PA322UHD regardless of its pri...
0%
pcmag.com
Updated:
2015-04-12 07:30:24
NEC's PA series of MultiSync monitors have long been the company's flagship line, thanks to their outstanding color and gray-scale performance and killer feature set. The NEC MultiSync PA322UHD ($2,999) continues that trend. This enormous 32-inch, 3,840-b...
Good Excellent color, gray-scale, and UHD performance. Wide viewing angles. Robust feature set. Extensive calibration settings. Very generous 4-year warranty.
Bad Expensive. Bulky...
Bottom line The NEC MultiSync PA322UHD is a massive 32-inch, professional-grade Ultra-High-Definition (UHD) monitor that delivers excellent color, gray-scale, and 4K performance...
90%
videomaker.com
Updated:
2015-04-24 06:49:26
4K is here in a big way. Professional cameras capable of shooting high quality 4K footage have come down in price dramatically. The Panisonic GH4 will only set you back about $1500, or you can head to your local electronic store or big box mart and pick u...
Good Beautiful color accurate display, Easy to connect to source and, navigate menu, Four year warranty...
Bad Massive; require two people to lift or move, Requires large dedicated desk space...
0%
tomshardware.com
Updated:
2015-05-14 09:35:40
We haven't seen any new IGZO UHD panels for a while, but NEC surprised us with its PA322UHD. Priced at the level of a precision instrument, it promises accuracy with a factory calibration. Today we test it in our labs. We've been reviewing Ultra HD moni...
Bottom line With a host of calibration features that all work with precision; administrative options that make it easy to integrate into an enterprise; fantastic build quality and a four-year warranty, it's hard not to recommend the NEC PA322UHD regardless of its...
0%
Country Distributor
United Kingdom 1 distributor(s)