location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AccuSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS221WM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002791
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED TN
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 24 W
Long product name NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black :
The long product name of NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22", 1680 x 1050, 16:10, 5ms, 1000:1, 16.7M, VGA, DVI, 24W, 4.7kg
More>>>
Short summary description NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
This short summary of the NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC AccuSync AS221WM, 55.9 cm (22"), 1680 x 1050 pixels, LED, LCD, 5 ms, Black

Long summary description NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
This is an auto-generated long summary of NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black based on the first three specs of the first five spec groups.

NEC AccuSync AS221WM. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:21:12
Uk has collected 2 expert reviews for NEC AccuSync AS221WM computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2013-05-04 01:22:44
The NEC AS221WM will appeal to businesses looking to trim their capital spending and utility budgets. It's not a high-end monitor by any means, but this 22in desktop display offers good performance for the money and doesn't require much power. It comes up...
Good Affordable, Energy efficient, Good colour and greyscale performance...
Bad Relatively low resolution, No HDMI port, Short on features...
Bottom line The NEC AS221WM is a capable budget monitor that will help businesses cut costs across the board. It offers reasonably good colour and greyscale performance and won't stress your electric bill, but it could use additional features, such as an HDMI port...
70%
pcmag.com
Updated:
2013-02-14 08:21:12
The NEC AS221WM will appeal to businesses looking to trim their capital spending and utility budgets. It's not a high-end monitor by any means, but this 22-inch desktop display offers good performance for the money and doesn't require much power. It...
Good Affordable. Energy efficient. Good color and grayscale performance.
Bad Relatively low resolution. No HDMI port. Short on features...
Bottom line The NEC AS221WM is an affordable business display that delivers solid performance and is easy on your utility bill. Features are scarce, however, and the panel?s resolution could be higher...
70%
Brand Image Product code Product Stock Price from
NEC

NEC AccuSync AS242W LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
60003810 AS242W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC AS191WM computer monitor 48.3 cm (19") 1440 x 900 pixels Black
(show image)
60002793 AS191WM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)