NEC logo

NEC AS191WM computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48244
Info modified on:
10 May 2023, 08:14:30
Long product name NEC AS191WM computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

AS191WM

Short summary description NEC AS191WM computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

NEC AS191WM, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description NEC AS191WM computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

NEC AS191WM. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.