NEC logo

NEC AccuSync LCD193WM 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30659
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC AccuSync LCD193WM 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

NEC AccuSync LCD193WM 19", 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description NEC AccuSync LCD193WM 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

NEC AccuSync LCD193WM 19". Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.