NEC logo

NEC MultiSync LCD195WXM computer monitor 48.3 cm (19") 1440 x 900 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21860
Info modified on:
30 Dec 2024, 17:24:06
Short summary description NEC MultiSync LCD195WXM computer monitor 48.3 cm (19") 1440 x 900 pixels White:

NEC MultiSync LCD195WXM, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, White

Long summary description NEC MultiSync LCD195WXM computer monitor 48.3 cm (19") 1440 x 900 pixels White:

NEC MultiSync LCD195WXM. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.