NEC MultiSync® LCD5710, Digital signage flat panel, 144.8 cm (57"), 1920 x 1080 pixels
NEC MultiSync® LCD5710. Product design: Digital signage flat panel. Display diagonal: 144.8 cm (57"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black