NEC logo

NEC MultiSync LCD175VXM+, White computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24141
Info modified on:
30 Dec 2024, 17:24:06
Short summary description NEC MultiSync LCD175VXM+, White computer monitor 43.2 cm (17") 1280 x 1024 pixels:

NEC MultiSync LCD175VXM+, White, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, White

Long summary description NEC MultiSync LCD175VXM+, White computer monitor 43.2 cm (17") 1280 x 1024 pixels:

NEC MultiSync LCD175VXM+, White. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 145°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.