NEC logo

NEC MultiSync LCD2190UXi, Black computer monitor 54.1 cm (21.3") 1600 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33940
Info modified on:
30 Dec 2024, 17:23:58
Short summary description NEC MultiSync LCD2190UXi, Black computer monitor 54.1 cm (21.3") 1600 x 1200 pixels:

NEC MultiSync LCD2190UXi, Black, 54.1 cm (21.3"), 1600 x 1200 pixels, LCD, 10 ms, Black

Long summary description NEC MultiSync LCD2190UXi, Black computer monitor 54.1 cm (21.3") 1600 x 1200 pixels:

NEC MultiSync LCD2190UXi, Black. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 10 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.