Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync LCD2190UXi, White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001702
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28790
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 18 Dec 2018 03:40:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels :
The short editorial description of NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels

MultiSync LCD2190UXi, White
More>>>
NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels:
The official marketing text of NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels as supplied by the manufacturer

With the NEC MultiSync® LCD2190UXi, NEC Display Solutions is launching the 21 inch flagship of its new high-end 90s range .This monitor is an absolutely top class product with an array of technical characteristics and advanced features, which are unique as a whole, especially suited for graphics design, DTP, professional office applications, financial office applications, semi-medical applications, multi-media applications, etc.

- Highly innovative LCD monitor with SA-SFT (SuperFine Technology) TFT display.
- Ultra-thin frame (14.9 mm).
- L-shape front button technology for intuitive OSD control.
- ambix3™ Technology – safety of investment with analog/digital interfaces (DVI-I, DVI-D, VGA) with up to 3 inputs simultaneously.
- Rapid Response technology 10 ms (grey-to-grey).
- RapidMotion feature guarantees smooth representation of moving images.
- TileMatrix and TileComp features.
- AutoBright technology.
- AmbiBright: Ergonomics and power saving ambient light sensor.
- OmniColor™: sRGB and 6-axis-colour-control.
- ErgoDesign®: Height adjustable stand (150 mm).
- GammaComp: 12 bit LUT (look up table) and 12 bit gamma correction.
- CableComp for best picture quality through automatic signal compensation of long cables and weak signals incl. Sync continuity detection.
- ColorComp for best uniformity of brightness and colour.
- TORO™ Design: Screen rotation 90° (portrait capability).
- Realtime clock with scheduler.
- Low power consumption and EcoModes for reduced Total Cost of Ownership (TCO).

Short summary description NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels:
This short summary of the NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync LCD2190UXi, White, 54.1 cm (21.3"), 1600 x 1200 pixels, LCD, 10 ms, White

Long summary description NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels:
This is an auto-generated long summary of NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

NEC MultiSync LCD2190UXi, White. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 10 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
54.1 cm (21.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
10 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.270
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Viewable size diagonal
54 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Certification
CE; TCO’03; TÜV; TÜV GS; C-tick; GEEA/Energy label; Energy Star; FCC Class B; PCT/Gost; UL/C-UL or CSA; CCC; ISO 13406-2 (pixel failure class II); MPR II/ MPR III; PCBC/B-mark; PSB
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DVI-I ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Audio output
The type of audio output that the device produces, and the connector(s).
No
Microphone in
The socket where a microphone is connected to the device.
No
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Height adjustment
15 cm
Swivel angle range
170 - 170°
Tilt angle range
-5 - 30°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
464.8 mm
Depth *
The distance from the front to the back of something.
247.3 mm
Height *
The measurement of the product from head to foot or from base to top.
424.8 mm
Weight (with stand)
10.9 kg
Bezel width (side)
1.49 cm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
100-120V / 220-240V; 0.68A / 0.29A
Recommended resolution
1600x1200 @ 60 Hz
Special features
- EcoModes - AmbiBright - AutoBright - Auto Black Level - ambix3 - OmniColor - NaViSet Administrator - NaViSet - TORO Design
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Uk has collected 3 expert reviews for NEC MultiSync LCD2190UXi, White 54.1 cm (21.3") 1600 x 1200 pixels and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Nl heeft 3 proffesionele recensies verzameld voor NEC MultiSync LCD2190UXi, White 54,1 cm (21.3") 1600 x 1200 Pixels Wit. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Fr a recueilli 3 avis d’experts pour NEC MultiSync LCD2190UXi, White 54,1 cm (21.3") 1600 x 1200 pixels Blanc et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
De hat 3 Expertenmeinungen über NEC MultiSync LCD2190UXi, White 54,1 cm (21.3 Zoll) 1600 x 1200 Pixel Weiß eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Testseek ha raccolto 3 recensioni da parte di esperti per NEC MultiSync LCD2190UXi, White 54,1 cm (21.3") 1600 x 1200 Pixel Bianco e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Es ha coleccionado 3 opiniones de expertos para NEC MultiSync LCD2190UXi, White 54,1 cm (21.3") 1600 x 1200 Pixeles Blanco y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Dk har samlet 3 ekspertanmeldelser for NEC MultiSync LCD2190UXi, White 54,1 cm (21.3") 1600 x 1200 pixel Hvid og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:27
Se har samlat in 3 experttester för NEC MultiSync LCD2190UXi, White 54,1 cm (21.3") 1600 x 1200 pixlar Vit och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
gcn.com
Updated:
2011-10-04 00:41:27
B |GCN Lab Reviewers Choice|Sometimes, you get what you pay for, which is a good thing if you’re talking about an LCD that costs the government $1,441. The 21.3-inch MultiSync LCD2190UXi is one of the largest 4:3 ratio LCDs in this review, which mak...
Good Best image quality in review, perfect reds...
Bad Very expensive, Price: $1,441...
0%
macworld.com
Updated:
2011-10-04 00:41:27
SummaryPros: Beautiful colors; excellent viewing angle; adjustable stand. Cons: Expensive. Price as rated: $1,500 Company: NEC, www.necdisplay.com...
Good Beautiful colors; excellent viewing angle; adjustable stand.
Bad Expensive.
Bottom line This display doesn’t come cheap, but graphics pros will love the NEC MultiSync 2190UXi’s vivid and accurate colors and wide viewing angle. Its height-adjustable stand means you won’t need to stack ugly risers under the base of the...
90%
smartson.se
Updated:
2011-10-04 00:41:27
En 21 tums lcd-skärm med mycket god prestanda, bland annat imponerar betraktningsvinklarna och färgerna. Dock tveksamt om LCD2190UXi är värd sitt höga pris.
0%
Show all
Brand Image Product code Product Stock Price from
NEC MultiSync LCD2190UXi, Black 54.1 cm (21.3") 1600 x 1200 pixels NEC MultiSync LCD2190UXi, Black 54.1 cm (21.3") 1600 x 1200 pixels
(show image)
60001710 MultiSync LCD2190UXi, Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X