Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpectraView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2090
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001664
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27882
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 02 Apr 2019 15:45:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black :
The short editorial description of NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black

20.1", 1600 x 1200, 4:3, 8ms, 700:1, 16.7M, VGA, DVI, 50W, 9.7kg
More>>>
NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black:
The official marketing text of NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black as supplied by the manufacturer

A 20-inch digital LCD with colour profiling for digital photography, pre-press or high-performance graphic design and video animation applications.

- Highly innovative LCD monitor with A-TW-IPS TFT display.
- ColorComp: Compensates variations in the white homogenity and improves colour and brightness homogenity at the press of a button.
- GammaComp: hardware calibration with 12-bit LUT (look up table) for 36-bit colour control and gamma correction.
- ambix3™ Technology - safety of investment with analog/digital interfaces (DVI-I, DVI-D, VGA) with up to 3 inputs simultaneously.
- OmniColor™: sRGB and 6-axis colour control (RGBCMY, hue and saturation).
- Realtime clock with scheduler.
- CableComp for best picture quality through automatic signal compensation of long cables and weak signals incl. Sync continuity detection.
- Advanced NTAA (Advanced Non-Touch-Auto-Adjustment) provides stable and excellent picture quality.
- L-shape front button technology for intuitive OSD control.
- ErgoDesign®: Height adjustable stand (150 mm).
- TORO™ Design: Screen rotation 90° (portrait capability).
- Rapid Response technology (8 ms GTG (Grey to grey)).
- Low power consumption for reduced Total Cost of Ownership (TCO).
- Ergonomics and safety complying to the highest industry standards incl. ISO 13406-2.
- Detachable light protection hood (black, lined with photo velvet).

Short summary description NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black:
This short summary of the NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC SpectraView 2090, 51 cm (20.1"), 1600 x 1200 pixels, LCD, LCD, 8 ms, Black

Long summary description NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black:
This is an auto-generated long summary of NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Black based on the first three specs of the first five spec groups.

NEC SpectraView 2090. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
51 cm (20.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Panel type *
TFT/IPS
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
280 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1600 x 1200 (UXGA)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
700:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Display surface
Matt
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
3D
The device can be used with 3D technology.
No
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 x 0.255 mm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Market positioning *
Business
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CE; TCO’03; TÜV; TÜV GS; C-tick; GEEA/Energy; FCC Class B; PCT/Gost; UL/C-UL or CSA; CCC; ISO 13406-2 (pixel failure class II); MPR II/ MPR III; PCBC/B-mark; PSB
Ports & interfaces
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DVI-I ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
170 - 170°
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 30°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
LED indicators
Yes
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
439.2 mm
Depth *
The distance from the front to the back of something.
247.3 mm
Height *
The measurement of the product from head to foot or from base to top.
415.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.7 kg
Packaging data
Cables included
AC
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
On/off switch
The button which is pressed to switch the device on or off.
Yes
TV tuner integrated
Device has an in-built TV tuner.
No
Power requirements
100-240V; 50/60Hz
Manual
Yes
Recommended resolution
1600x1200 @ 60 Hz
Special features
ColorComp Rapid Response RapidMotion TileMatrix TileComp OmniColor TORO Design DDC-CI NaViSet & NaViSet Administrator
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Uk has collected 1 expert review for NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Matt Black and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Nl heeft 1 proffesionele recensie voor NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 Pixels LCD Mat Zwart gevonden en de beoordeling is 91 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Fr a recueilli 1 avis d’experts pour NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixels LCD Mat Noir et la note moyenne est de 91 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
De hat 1 Expertenmeinung für NEC SpectraView 2090 51 cm (20.1 Zoll) 1600 x 1200 Pixel LCD Matt Schwarz zusammengestellt, die Beurteilung ist 91 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Testseek ha raccolto 1 recensione da parte di esperti per NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 Pixel LCD Opaco Nero e la valutazione è di 91 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Es ha coleccionado 1 opiniones de expertos para NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 Pixeles LCD Mate Negro y la calificación media es 91 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Dk har samlet 1 ekspertanmeldelse for NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixel LCD Mat Sort og bedømmelsen er 91 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:13
Se har samlat in 1 experttest för NEC SpectraView 2090 51 cm (20.1") 1600 x 1200 pixlar LCD Matt Svart och det genomsnittliga betyget är 91 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
91%
Source Review comments Score
bitcity.it
Updated:
2011-10-04 00:41:13
NEC SpectraView 2090 è un display di alta qualità per disegnatori e professionisti dell'immagine. Si tratta di un dispositivo capace di un'elevata risoluzione e caratterizzato da una matrice TFT S-IPS TW Pol (Super IPS con polarizzatore True Wide) con...
Good Elevata ergonomia, alta qualità delle immagini, tre ingressi video, colorimetro con profili personalizzabili, Pivot...
Bad Nessun inconveniente rilevato...
91%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X