Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpectraView 1990
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001660
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18005
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 18 Dec 2018 03:40:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black :
The short editorial description of NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black

NEC SpectraView 1990
More>>>
NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black:
The official marketing text of NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer

Features:
- Highly innovative LCD monitor with S-IPS TFT display.
- ColorComp: Compensates variations in the white homogenity and improves colour and brightness homogenity at the press of a button.
- GammaComp: hardware calibration with 12-bit LUT (look up table) for 36-bit colour control and Gamma correction.
- ambix3™ Technology - safety of investment with analog/digital interfaces (DVI-I, DVI-D, VGA) with up to 3 inputs simultaneously.
- OmniColor™: sRGB and 6-axis colour control (RGBCMY, hue and saturation).
- Realtime clock with scheduler.
- CableComp for best picture quality through automatic signal compensation of long cables and weak signals incl. Sync continuity detection.
- Advanced NTAA (Advanced Non-Touch-Auto-Adjustment) provides stable and excellent picture quality.
- L-shape front button technology for intuitive OSD control.
- ErgoDesign®: Height adjustable stand (150 mm).
- TORO™ Design: Screen rotation 90° (portrait capability).
- Rapid Response technology (9 ms GTG).
- Low power consumption for reduced Total Cost of Ownership (TCO).
- Ergonomics and safety complying to the highest industry standards incl. ISO 13406-2.
- Detachable light protection hood (black, lined with photo velvet).

Short summary description NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC SpectraView 1990, 48.3 cm (19"), 1280 x 1024 pixels, 9 ms, Black

Long summary description NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of NEC SpectraView 1990 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

NEC SpectraView 1990. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 9 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
270 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
9 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294
Horizontal scan range
31.5 - 81.1 kHz
Vertical scan range
50 - 85 Hz
Viewable size diagonal
48.2 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
CE; TCO’03; TÜV; TÜV GS; C-tick; GEEA/Energy; Energy Star; FCC Class B; PCT/Gost; UL/C-UL or CSA; CCC; ISO 13406-2 (pixel failure class II); MPR II/ MPR III; PCBC/B-mark; PSB
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DVI-I ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
No
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Height adjustment
15 cm
Swivel angle range
170 - 170°
Tilt angle range
-5 - 30°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
46 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
402.3 mm
Depth *
The distance from the front to the back of something.
247.3 mm
Height *
The measurement of the product from head to foot or from base to top.
410.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 kg
Other features
Power requirements
100-240V; 50/60Hz
Recommended resolution
1280x1024 @ 60 Hz
Customer service details
X