Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync LCD4610
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001576
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13048
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black :
The short editorial description of NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black

MultiSync LCD4610
More>>>
NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black:
The official marketing text of NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black as supplied by the manufacturer

New 46 inch Public Display LCD which above all is technologically mature and will meet all the demands of the public display market. With a brightness of 500 cd/m2, a contrast ratio of 800:1, viewing angles of 170° and a response time of only 16 ms, it perfectly fulfills these requirments.

Features:
- 46" Public Display with PVA TFT.
- High brightness, less power: 46 inch and 1366 x 768 native resolution.
- Increased power efficiency and longer life time thanks to an innovative backlight system.
- TileMatrix function for video walls (up to 5 x 5) with integrated tiling functions.
- Intelligent Power Management features to reduce the TCO (Total cost of ownership).
- Intelligent self-diagonsis features.
- NaViSet® and NaViSet® Administrator compatible.
- Video detect for signal priority setting.
- 16:9 aspect ratio.
- Colour temperature range up to 10.000K.

Short summary description NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black:
This short summary of the NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync LCD4610, 116.8 cm (46"), 1366 x 768 pixels, 500 cd/m², WXGA, 8 ms, 1000:1

Long summary description NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black:
This is an auto-generated long summary of NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black based on the first three specs of the first five spec groups.

NEC MultiSync LCD4610. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m². Design: Digital signage flat panel, Product colour: Black, Panel mounting interface: 600 x 200 mm. Power consumption (typical): 260 W. Width: 1112.8 mm, Depth: 140 mm, Height: 655.8 mm. Aspect ratio: 16:9, Safety: UL/C-UL or CSA; FCC Class B; TÜV GS; VCCI; CE; C-tick; PSB; CCC, Viewable size diagonal: 117 cm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
WXGA
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
179°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
179°
Display number of colours
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.7455 x 0.7455 mm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
600 x 200 mm
Bezel width (side)
4.52 cm
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
260 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1112.8 mm
Depth *
The distance from the front to the back of something.
140 mm
Height *
The measurement of the product from head to foot or from base to top.
655.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
33.9 kg
Width (with stand)
1112.8 mm
Depth (with stand)
351 mm
Height (with stand)
687.1 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/C-UL or CSA; FCC Class B; TÜV GS; VCCI; CE; C-tick; PSB; CCC
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
No
Viewable size diagonal
117 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
101.8 cm
Viewable size, vertical
57.2 cm
Weight with stand
35.7 kg
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Uk has collected 2 expert reviews for NEC MultiSync LCD4610 116.8 cm (46") WXGA Digital signage flat panel Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Nl heeft 2 proffesionele recensies verzameld voor NEC MultiSync LCD4610 116,8 cm (46") WXGA Digitale signage flatscreen Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Fr a recueilli 2 avis d’experts pour NEC MultiSync LCD4610 116,8 cm (46") WXGA Panneau plat de signalisation numérique Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
De hat 2 Expertenmeinungen über NEC MultiSync LCD4610 116,8 cm (46 Zoll) WXGA Digital Beschilderung Flachbildschirm Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Testseek ha raccolto 2 recensioni da parte di esperti per NEC MultiSync LCD4610 116,8 cm (46") WXGA Pannello piatto per segnaletica digitale Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Es ha coleccionado 2 opiniones de expertos para NEC MultiSync LCD4610 116,8 cm (46") WXGA Pantalla plana para señalización digital Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Dk har samlet 2 ekspertanmeldelser for NEC MultiSync LCD4610 116,8 cm (46") WXGA Digital fladpaneldisplay Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:08
Se har samlat in 2 experttester för NEC MultiSync LCD4610 116,8 cm (46") WXGA Platt skärm för digital skyltning Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-05 15:17:02
Unlike other big screen LCDs, the NEC MultiSync LCD-4610 is primarily marketed as a public display unit, using their crisp picture and bright colours to maximum effect. This doesn?t mean the LCD-4610 doesn?t also make for great, if pricey, living room...
Bottom line Unlike other big screen LCDs, the NEC MultiSync LCD-4610 is primarily marketed as a public display unit, using their crisp picture and bright colours to maximum effect. This doesn?t mean the LCD-4610 doesn?t also make for great, if pricey, living room...
0%
trustedreviews.com
Updated:
2011-10-04 00:42:08
Every now and again we like to review a screen that isn't really “consumer”. For me, that usually means a monitor that you won't typically find in your local high street, unless of course it's being used to display public information. Well, that's the in...
Bottom line The NEC MultiSync LCD 4610 is a big LCD, designed for the public display market. Despite its size, it has a splendid picture, it can be adjusted over a network or by remote control, it's packed with features and connectors and after the somewhat hefty ini...
80%
Show all
Customer service details
X