Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync LCD4010, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001574 show
Show alternative article codes used in the online market place
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15994
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel :
The short editorial description of NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel

MultiSync LCD4010, Black
More>>>
NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel:
The official marketing text of NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel as supplied by the manufacturer

New 40 inch LCD Public Display showing 16ms response time for video applications (16:9 format), especially for presentations and information in public areas, e.g. airports, train stations, control rooms, etc. as well as for POS applications.

Features:
- 40" Public Display with PVA TFT.
- Increased power efficiency and longer life time thanks to an innovative backlight system.
- TileMatrix function for video walls (up to 5 x 5) with integrated tiling functions.
- Intelligent Power Management features to reduce TCO (Total Cost of Ownership).
- Intelligent self-diagnosis features.
- NaViSet® and NaViSet® Administrator compatible.
- Video detect for signal priority setting.
- 16:9 aspect ratio.
- Colour temperature range up to 10.000K.

Short summary description NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel:
This short summary of the NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync LCD4010, Black, 101.6 cm (40"), 1366 x 768 pixels, 450 cd/m², WXGA, 8 ms, 1000:1

Long summary description NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel:
This is an auto-generated long summary of NEC MultiSync LCD4010, Black 101.6 cm (40") WXGA Digital signage flat panel based on the first three specs of the first five spec groups.

NEC MultiSync LCD4010, Black. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m². Design: Digital signage flat panel, Product colour: Black, Panel mounting interface: 600 x 200 mm. Power consumption (typical): 230 W. Width: 981.8 mm, Depth: 140 mm, Height: 579.8 mm. Aspect ratio: 16:9, Safety: UL/C-UL or CSA; FCC Class B; TÜV GS; VCCI; CE; C-tick; PSB; CCC, Viewable size diagonal: 101.6 cm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
WXGA
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.648 x 0.648 mm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
600 x 200 mm
Bezel width (side)
4.66 cm
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
230 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
981.8 mm
Depth *
The distance from the front to the back of something.
140 mm
Height *
The measurement of the product from head to foot or from base to top.
579.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.5 kg
Width (with stand)
981.8 mm
Depth (with stand)
330 mm
Height (with stand)
611.1 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/C-UL or CSA; FCC Class B; TÜV GS; VCCI; CE; C-tick; PSB; CCC
Viewable size diagonal
101.6 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
88.5 cm
Viewable size, vertical
49.8 cm
Weight with stand
29 kg
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Country Distributor
Österreich 1 distributor(s)
Customer service details
X