NEC logo

NEC MultiSync® LCD1970NX (Silver front bezel, light grey back cabinet) computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12047
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC MultiSync® LCD1970NX (Silver front bezel, light grey back cabinet) computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory:

NEC MultiSync® LCD1970NX (Silver front bezel, light grey back cabinet), 48.3 cm (19"), 1280 x 1024 pixels, 18 ms, Ivory

Long summary description NEC MultiSync® LCD1970NX (Silver front bezel, light grey back cabinet) computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory:

NEC MultiSync® LCD1970NX (Silver front bezel, light grey back cabinet). Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 18 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Ivory

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.