NEC logo

NEC SpectraView™ 1980 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24408
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC SpectraView™ 1980 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

NEC SpectraView™ 1980, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms, Black

Long summary description NEC SpectraView™ 1980 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

NEC SpectraView™ 1980. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.