NEC logo

NEC LCD1550M-bk 15" TFT .297 60kHz TC099 computer monitor 38.1 cm (15") 1024 x 768 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12629
Info modified on:
22 Aug 2022, 16:26:09
Short summary description NEC LCD1550M-bk 15" TFT .297 60kHz TC099 computer monitor 38.1 cm (15") 1024 x 768 pixels:

NEC LCD1550M-bk 15" TFT .297 60kHz TC099, 38.1 cm (15"), 1024 x 768 pixels, 40 ms

Long summary description NEC LCD1550M-bk 15" TFT .297 60kHz TC099 computer monitor 38.1 cm (15") 1024 x 768 pixels:

NEC LCD1550M-bk 15" TFT .297 60kHz TC099. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 40 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.