Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD4000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
201B40NEC
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8251
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel :
The short editorial description of NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel

NEC LCD4000 101.6 cm (40") Large Screen LCD Display
More>>>
NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel:
The official marketing text of NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel as supplied by the manufacturer

The 40inch NEC LCD4000, a large-screen LCD display, gives you a new, high-performance option for your information display needs. Featuring 1280 x 768 resolution, remarkable brightness, wide-angle viewing and no permanent phosphor image burn-in, LCD offers many advantages over plasma technology. With optional speakers the LCD4000 is also ideal for video conferencing, retail and home cinema solutions.
40 inch screen size (101,6 cm diagonal)
Wide viewing angle (IPS technology) (170 horizontal/170° vertical at contrast ratio 10:1)
Optimum resolution 1280 x 768 /W-XGA)
Contrast ratio 600 : 1 (typ)
Brightness 450 cd/m²
Three preset picture modes
Horizontal Frequency 31.5-75 kHz analog (digital 31.5-49 kHz)
Rapid Response Time - 23 ms
Pixel Pitch 0.68 mm
Power-off-Timer
On-Screen Manager (OSM)
CableComp
NaViSet™ und NaViSet™ Administrator compatibility
DDC/CI functionality
Low power consumption for low Total Cost of Ownership (TCO) - 235 W
Optional: 2 x 7 W speakers

Short summary description NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel:
This short summary of the NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LCD4000, 101.6 cm (40"), 1280 x 768 pixels, 450 cd/m², WXGA, 23 ms, 600:1

Long summary description NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel:
This is an auto-generated long summary of NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel based on the first three specs of the first five spec groups.

NEC LCD4000. Display diagonal: 101.6 cm (40"), Display resolution: 1280 x 768 pixels, Display brightness: 450 cd/m². Design: Digital signage flat panel. Power consumption (typical): 235 W. Width: 949 mm, Depth: 141 mm, Height: 605 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
WXGA
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
23 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours
16.78 million colors
Horizontal scan range
31.5 - 75 kHz
Vertical scan range
58 - 62 Hz
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
235 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
949 mm
Depth *
The distance from the front to the back of something.
141 mm
Height *
The measurement of the product from head to foot or from base to top.
605 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.5 kg
Width (with stand)
949 mm
Depth (with stand)
311 mm
Height (with stand)
644 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Uk has collected 1 expert review for NEC LCD4000 101.6 cm (40") WXGA Digital signage flat panel and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Nl heeft 1 proffesionele recensie voor NEC LCD4000 101,6 cm (40") WXGA Digitale signage flatscreen gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Fr a recueilli 1 avis d’experts pour NEC LCD4000 101,6 cm (40") WXGA Panneau plat de signalisation numérique et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
De hat 1 Expertenmeinung für NEC LCD4000 101,6 cm (40 Zoll) WXGA Digital Beschilderung Flachbildschirm zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Testseek ha raccolto 1 recensione da parte di esperti per NEC LCD4000 101,6 cm (40") WXGA Pannello piatto per segnaletica digitale e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Es ha coleccionado 1 opiniones de expertos para NEC LCD4000 101,6 cm (40") WXGA Pantalla plana para señalización digital y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Dk har samlet 1 ekspertanmeldelse for NEC LCD4000 101,6 cm (40") WXGA Digital fladpaneldisplay og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:10
Se har samlat in 1 experttest för NEC LCD4000 101,6 cm (40") WXGA Platt skärm för digital skyltning och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 08:52:10
A big player in the display market, NEC recently left us in the possession of what can only be described as a monster of an LCD. Aimed squarely at the public display market the LCD4000 is a 40in beast that uses active matrix TFT technology, typic...
80%
Show all
Customer service details
X