NEC logo

NEC 100014561 embedded computer 2.7 GHz Intel® Core™ i3 32 GB SSD 4 GB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10724
Info modified on:
14 Mar 2024, 19:51:11
Short summary description NEC 100014561 embedded computer 2.7 GHz Intel® Core™ i3 32 GB SSD 4 GB:

NEC 100014561, 2.7 GHz, Intel® Core™ i3, i3-6100E, 6th gen Intel® Core™ i3, BGA 1440, 3 MB

Long summary description NEC 100014561 embedded computer 2.7 GHz Intel® Core™ i3 32 GB SSD 4 GB:

NEC 100014561. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 32 GB, Storage media: SSD, Compatible memory cards: SD. On-board graphics card model: Intel® HD Graphics 530, Maximum on-board graphics card memory: 64 GB, On-board graphics card base frequency: 350 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.