NEC logo

NEC SP-P50C1 speaker set 15 W 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20360
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC SP-P50C1 speaker set 15 W 2.1 channels:

NEC SP-P50C1, 2.1 channels, 15 W, 2 kg, 80 x 59 x 747.8 mm

Long summary description NEC SP-P50C1 speaker set 15 W 2.1 channels:

NEC SP-P50C1. Audio output channels: 2.1 channels, RMS rated power: 15 W. Weight: 2 kg, Dimensions (WxDxH): 80 x 59 x 747.8 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.