Nathan logo

CLIC'educ Clic educ ferme

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35171
Info modified on:
19 Mar 2025, 09:39:43
Short summary description CLIC'educ Clic educ ferme:

CLIC'educ Clic educ ferme, 2 yr(s), Boy/Girl, Preschool, Plastic, Multicolour, 40 pc(s)

Long summary description CLIC'educ Clic educ ferme:

CLIC'educ Clic educ ferme. Recommended age (min): 2 yr(s), Recommended gender: Boy/Girl, Recommended age group: Preschool. Width: 53 mm, Depth: 330 mm, Height: 265 mm. Package width: 53 mm, Package depth: 345 mm, Package height: 265 mm. Learning & training skills: Fine motor skills training, Creative thinking skills training. Pallet net weight: 175 kg, Outer carton volume: 24057 cm³, Pallet gross height: 189 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.