location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MyKronoz ZeFit OLED Wristband activity tracker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MyKronoz Check ‘MyKronoz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZeFit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KRZEFIT-RED show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158010136
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MyKronoz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MyKronoz ZeFit OLED Wristband activity tracker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker
  • - OLED
  • - Waterproof
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 60 mAh
Long product name MyKronoz ZeFit OLED Wristband activity tracker :
The long product name of MyKronoz ZeFit OLED Wristband activity tracker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZeFit, Red
More>>>
Short summary description MyKronoz ZeFit OLED Wristband activity tracker:
This short summary of the MyKronoz ZeFit OLED Wristband activity tracker data-sheet is auto-generated and uses the product title and the first six key specs.

MyKronoz ZeFit, Wristband activity tracker, OLED, 60 mAh, Waterproof, Red

Long summary description MyKronoz ZeFit OLED Wristband activity tracker:
This is an auto-generated long summary of MyKronoz ZeFit OLED Wristband activity tracker based on the first three specs of the first five spec groups.

MyKronoz ZeFit. Display type: OLED. Device type: Wristband activity tracker, Band colour: Red. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 60 mAh. Weight: 25 g, Width: 20 mm. Mobile operating systems supported: Android 4.3, iOS 6.0

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:44:22
Uk has collected 4 expert reviews for MyKronoz ZeFit OLED Wristband activity tracker and the average expert rating is 51 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
51%