MSI logo

MSI ZH77A-G43 motherboard LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90981
Info modified on:
30 Oct 2024, 13:06:20
Short summary description MSI ZH77A-G43 motherboard LGA 1155 (Socket H2) ATX:

MSI ZH77A-G43, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description MSI ZH77A-G43 motherboard LGA 1155 (Socket H2) ATX:

MSI ZH77A-G43. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/sec

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.