MSI X79A-GD65 (8D), Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 128 GB, Quad-channel
MSI X79A-GD65 (8D). Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 128 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet