MSI logo

MSI X58M motherboard Socket B (LGA 1366) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130553
Info modified on:
04 Apr 2019, 09:43:05
Short summary description MSI X58M motherboard Socket B (LGA 1366) micro ATX:

MSI X58M, Intel, Socket B (LGA 1366), Intel® Core™ i7, 24 GB, 0, 1, Realtek RTL8111C

Long summary description MSI X58M motherboard Socket B (LGA 1366) micro ATX:

MSI X58M. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB. RAID levels: 0, 1. LAN controller: Realtek RTL8111C, Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.