MSI logo

MSI X58A-GD65 motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59214
Info modified on:
12 Jun 2018, 16:27:01
Short summary description MSI X58A-GD65 motherboard Socket B (LGA 1366) ATX:

MSI X58A-GD65, Intel, Socket B (LGA 1366), Intel® Core™ i7, 24 GB, Realtek RTL8111DL, Gigabit Ethernet

Long summary description MSI X58A-GD65 motherboard Socket B (LGA 1366) ATX:

MSI X58A-GD65. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892. Width: 305 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.