MSI logo

MSI X58 Pro Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88719
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI X58 Pro Socket B (LGA 1366) ATX:

MSI X58 Pro, Intel, Socket B (LGA 1366), 24 GB, Realtek RTL8111C, Gigabit Ethernet, ATX

Long summary description MSI X58 Pro Socket B (LGA 1366) ATX:

MSI X58 Pro. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888S. Width: 244 mm, Depth: 305 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.