MSI logo

MSI X-Slim Series X320-037US laptop Intel Atom® Z530 34 cm (13.4") 2 GB 320 GB Intel® GMA 500 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13061
Info modified on:
28 Jan 2025, 10:36:20
Short summary description MSI X-Slim Series X320-037US laptop Intel Atom® Z530 34 cm (13.4") 2 GB 320 GB Intel® GMA 500 Windows Vista Home Premium Black:

MSI X-Slim Series X320-037US, Intel Atom®, 1.6 GHz, 34 cm (13.4"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description MSI X-Slim Series X320-037US laptop Intel Atom® Z530 34 cm (13.4") 2 GB 320 GB Intel® GMA 500 Windows Vista Home Premium Black:

MSI X-Slim Series X320-037US. Processor family: Intel Atom®, Processor model: Z530, Processor frequency: 1.6 GHz. Display diagonal: 34 cm (13.4"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 500. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.