MSI logo

MSI Workstation WT60 2OK(4K Edition)-1208CN Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12066
Info modified on:
29 Jan 2025, 18:32:28
Short summary description MSI Workstation WT60 2OK(4K Edition)-1208CN Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

MSI Workstation WT60 2OK(4K Edition)-1208CN, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.13 TB

Long summary description MSI Workstation WT60 2OK(4K Edition)-1208CN Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

MSI Workstation WT60 2OK(4K Edition)-1208CN. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.