MSI logo

MSI Workstation WS65 9TM-1606AU laptop Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52543
Info modified on:
25 Jan 2025, 22:04:40
Short summary description MSI Workstation WS65 9TM-1606AU laptop Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WS65 9TM-1606AU, Intel® Core™ i9, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description MSI Workstation WS65 9TM-1606AU laptop Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WS65 9TM-1606AU. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.