MSI logo

MSI Megabook VR610X-215CZ laptop AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1270 FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92764
Info modified on:
24 Jan 2025, 20:49:54
Short summary description MSI Megabook VR610X-215CZ laptop AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1270 FreeDOS Black, Silver:

MSI Megabook VR610X-215CZ, AMD Mobile Sempron, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description MSI Megabook VR610X-215CZ laptop AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1270 FreeDOS Black, Silver:

MSI Megabook VR610X-215CZ. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1270. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2.5 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.