MSI logo

MSI Megabook VR601-429NE laptop Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21180
Info modified on:
29 Jan 2025, 18:57:21
Short summary description MSI Megabook VR601-429NE laptop Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

MSI Megabook VR601-429NE, Intel® Celeron®, 1.73 GHz, 39.1 cm (15.4"), 2 GB, 250 GB, Windows Vista Home Premium

Long summary description MSI Megabook VR601-429NE laptop Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

MSI Megabook VR601-429NE. Processor family: Intel® Celeron®, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.