MSI logo

MSI R3870X2-T2D1G-OC 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23417
Info modified on:
04 Apr 2019, 08:42:06
Short summary description MSI R3870X2-T2D1G-OC 1 GB GDDR3:

MSI R3870X2-T2D1G-OC, 1 GB, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels

Long summary description MSI R3870X2-T2D1G-OC 1 GB GDDR3:

MSI R3870X2-T2D1G-OC. Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.