Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATI Radeon X1900GT - 256MB, DDR3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V803-064R
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5091
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:25:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3 :
The short editorial description of MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3

ATI Radeon X1900GT - 256MB, DDR3, PCI-Express
More>>>
MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3:
The official marketing text of MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3 as supplied by the manufacturer

- Support for Microsoft® DirectX® 9.0 programmable vertex and pixel shaders in hardware.
- DirectX® 9.0 Vertex Shaders
- Vertex programs up to 65,280 instructions with flow control
- Single cycle trigonometric operations (SIN & COS)
- DirectX® Extended 9.0 Pixel Shaders
- Up to 1,536 instructions and 16 textures per rendering pass
- 32 temporary and constant registers
- Facing register for two-sided lighting
- 128-bit, 64-bit & 32-bit per pixel floating point color formats
- Multiple Render Target (MRT) support
- Complete feature set also supported in OpenGL via extensions
- 2x/4x/6x Anti-Aliasing modes & 2x/4x/8x/16x Anisotropic Filtering modes.
- High quality 4:1 Normal Map Compression
- Works with any two-channel data format
- 3-level Hierarchical Z-Buffer with Eany Z Test
- Lossless Z-Buffer Compression (up to 48:1)
- Fast Z-Buffer Clear and Z Cache optimized for real-time shadow rendering
- Optimized for performance at high display resolutions, including widescreen HDTV resolutions
- Seamless integration of pixel shaders with video in real time
- FULLSTREAM™ video de-blocking technology for Real, DivX, and WMV9 formats
- VIDEOSOAP™ noise removal filtering for captured video
- MPEG1/2/4 decode and encode acceleration
- Adaptive Per-Pixel De-Interlacing and Frame Rate Conversion (temporal filtering)
- Innovative 90nm process technology

Next-Generation HYPER Z™ Technology
- Hierarchical Z-Buffer with Early Z Test.
- Lossless Z-Buffer Compression (up to 48:1).
- Fast Z-Buffer Clear.
- Z Cache optimized for real-time shadow rendering.
- Optimized for performance at high display resolutions, up to and including widescreen HDTV.

Avivo™ Video and Display Engine
- New advanced video capabilities, including high fidelity gamma, color correction and scaling.
- Dual independent display controllers that support true 30-bpp throughout the display pipe.
- Full symmetry on both heads.
- Each display controller supports display resolutions beyond 2560x1600.
- Advanced DVI capabilities, including 10-bit, 16-bit HDR output.
- YPrPb component output for direct drive of HDTV displays.
- Seamless integration of pixel shaders with video in real time.
- VIDEOSOAP™ noise removal filtering for captured video.
- MPEG1/2/4 decode and encode acceleration.
- DXVA support.
- Hardware motion compensation, iDCT, DCT and color space conversion.
- All-format DTV/HDTV decoding.
- Adaptive per-pixel de-interlacing and frame rate conversion (temporal filtering).

CrossFire™ Support
- Lossless Z-Buffer Compression (up to 48:1). Multi-GPU technology ready.
- Four modes of operation.
- Alternate frame rendering for maximum performance.
- Supertiling for optimal load-balancing.
- Scissoring for compatibility.
- Super AA for maximum image quality.

Short summary description MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3:
This short summary of the MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI ATI Radeon X1900GT - 256MB, DDR3, GDDR3, 256 bit, 1200 MHz, 2048 x 1536 pixels

Long summary description MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3:
This is an auto-generated long summary of MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3 based on the first three specs of the first five spec groups.

MSI ATI Radeon X1900GT - 256MB, DDR3. Processor frequency: 575 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
575 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1200 MHz
Ports & interfaces
TV-out
Yes
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Fill rate
10.4 billion texels/sec
Power
Minimum system power supply *
The lowest power that is needed.
450 W
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / 2000
Customer service details