MSI logo

MSI ARMOR Radeon RX 570 8G OC

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210135
Info modified on:
02 Sept 2024, 20:34:42
Short summary description MSI ARMOR Radeon RX 570 8G OC:

MSI ARMOR Radeon RX 570 8G OC, Radeon RX 570, 8 GB, GDDR5, 256 bit, 7000 MHz, PCI Express x16 3.0

Long summary description MSI ARMOR Radeon RX 570 8G OC:

MSI ARMOR Radeon RX 570 8G OC. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1268 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.