MSI logo

MSI GAMING Radeon RX 480 X 4G AMD 4 GB GDDR5

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99155
Info modified on:
02 Sept 2024, 20:35:27
Short summary description MSI GAMING Radeon RX 480 X 4G AMD 4 GB GDDR5:

MSI GAMING Radeon RX 480 X 4G, Radeon RX 480, 4 GB, GDDR5, 256 bit, 7000 MHz, PCI Express x16 3.0

Long summary description MSI GAMING Radeon RX 480 X 4G AMD 4 GB GDDR5:

MSI GAMING Radeon RX 480 X 4G. Graphics processor family: AMD, Graphics processor: Radeon RX 480. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.