MSI logo

MSI GAMING GeForce GTX 1070 X 8GB

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103583
Info modified on:
02 Sept 2024, 20:35:31
Short summary description MSI GAMING GeForce GTX 1070 X 8GB:

MSI GAMING GeForce GTX 1070 X 8GB, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GeForce GTX 1070 X 8GB:

MSI GAMING GeForce GTX 1070 X 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1607 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8108 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.