MSI logo

MSI GAMING GeForce GTX 980 TI 6GB

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108469
Info modified on:
02 Sept 2024, 20:34:58
Short summary description MSI GAMING GeForce GTX 980 TI 6GB:

MSI GAMING GeForce GTX 980 TI 6GB, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GeForce GTX 980 TI 6GB:

MSI GAMING GeForce GTX 980 TI 6GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 1140 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.